TE Connectivity Modular Twisted Pair Cable Assemblies 2178127-2

Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4042 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4042 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2178127-2 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2178127-2
Modular Twisted Pair Cable Assemblies 2178127-2
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4042 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : Non-Plenum (CM Rated)
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : PVC Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 254.1

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4042 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Latin America, EMEA, North America, Asia, Australia/New Zealand

Product Type Features


  • Cable Assembly (End A) : Cloudsplitter Plug
  • Cable Assembly (End B) : Cloudsplitter Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - A116121-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A116121-ND
Modular/Ethernet Cables (RJ45, RJ11) A116121-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Unshielded

Buy Now Datasheet
Network Cable, Rj45 Plug, 5M; Lan Category Amp Te Connectivity - 09X1782 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45 Plug, 5M; Lan Category Amp Te Connectivity
09X1782
Network Cable, Rj45 Plug, 5M; Lan Category Amp Te Connectivity 09X1782
NETWORK CABLE, RJ45 PLUG, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45 PLUG, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 2178127-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2178127-2
Cable Assemblies - Modular Cables 2178127-2
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2178127-2 A116121-ND 09X1782 2178127-2
Product Name Modular Twisted Pair Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Network Cable, Rj45 Plug, 5M; Lan Category Amp Te Connectivity Cable Assemblies - Modular Cables
Product Type Cloudsplitter Plug
Cable Type Twisted Pair Cat 5 Cat 5
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
M8/M12 Cable Assemblies - TAD14741311-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
6 suppliers
Patch Cable, Cat5 F/utp, 2Ft, Black; Lan Category Te Connectivity - 96J0370 - Newark, An Avnet Company
Specs
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
View Details