TE Connectivity Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity 2294959-1

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Purple RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Purple RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity - 13AC3223 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity
13AC3223
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity 13AC3223
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Purple RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC3223
Product Name Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details