TE Connectivity Power Cable Terminations 2259750-1

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 400 Length (Installed) : 900 MM  [35.433 INCH ] Power Cable Termination Insulation Diameter : 39.4 - 40.8 MM  [1.551 - 1.606 INCH ] Sheath Outside Diameter : 48.9 MM  [1.925 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 52 Housing Features Armoring : AL Wire Industry Standards Design Specification : GB/T 28427 Pollution Level (IEC 60815) : I Operation/Applicatio n Application Type : Outdoor Product Availability Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Wire Compression Lug Included (Conductor) : Yes Compression Lug Included (Shield) : Yes Insulation : XLPE/EPR Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Stress Cone Sheds per Phase : 10 Shelf Life : 2 Years Termination Length (MM) : 460 Usage Conditions Operating Temperature Range (DEGC) : -40 - 40
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 400 Length (Installed) : 900 MM  [35.433 INCH ] Power Cable Termination Insulation Diameter : 39.4 - 40.8 MM  [1.551 - 1.606 INCH ] Sheath Outside Diameter : 48.9 MM  [1.925 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 52 Housing Features Armoring : AL Wire Industry Standards Design Specification : GB/T 28427 Pollution Level (IEC 60815) : I Operation/Applicatio n Application Type : Outdoor Product Availability Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Wire Compression Lug Included (Conductor) : Yes Compression Lug Included (Shield) : Yes Insulation : XLPE/EPR Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Stress Cone Sheds per Phase : 10 Shelf Life : 2 Years Termination Length (MM) : 460 Usage Conditions Operating Temperature Range (DEGC) : -40 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2259750-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2259750-1
Power Cable Terminations 2259750-1
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : No Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 400 Length (Installed) : 900 MM  [35.433 INCH ] Power Cable Termination Insulation Diameter : 39.4 - 40.8 MM  [1.551 - 1.606 INCH ] Sheath Outside Diameter : 48.9 MM  [1.925 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 52 Housing Features Armoring : AL Wire Industry Standards Design Specification : GB/T 28427 Pollution Level (IEC 60815) : I Operation/Applicatio n Application Type : Outdoor Product Availability Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Wire Compression Lug Included (Conductor) : Yes Compression Lug Included (Shield) : Yes Insulation : XLPE/EPR Mechanical Lug Included (Shield) : No Power Cable Termination Technology : Stress Cone Sheds per Phase : 10 Shelf Life : 2 Years Termination Length (MM) : 460 Usage Conditions Operating Temperature Range (DEGC) : -40 - 40

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : No
  • Mechanical Lug Included (M16, Conductor) : No

Dimensions


  • Cross-Section Range (MMSQ) : 150 - 400
  • Length (Installed) : 900 MM  [35.433 INCH ]
  • Power Cable Termination Insulation Diameter : 39.4 - 40.8 MM  [1.551 - 1.606 INCH ]
  • Sheath Outside Diameter : 48.9 MM  [1.925 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 52

Housing Features


  • Armoring : AL Wire

Industry Standards


  • Design Specification : GB/T 28427
  • Pollution Level (IEC 60815) : I

Operation/Application


  • Application Type : Outdoor

Product Availability


  • Power Cable Termination Product Availability : China

Product Type Features


  • Cable Shield Style : Wire
  • Compression Lug Included (Conductor) : Yes
  • Compression Lug Included (Shield) : Yes
  • Insulation : XLPE/EPR
  • Mechanical Lug Included (Shield) : No
  • Power Cable Termination Technology : Stress Cone
  • Sheds per Phase : 10
  • Shelf Life : 2 Years
  • Termination Length (MM) : 460

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2259750-1
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2197666-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 243771N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 086833-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 015283-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details