TE Connectivity SolderSleeve Shield Terminators 140945-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.94 MM  [.47 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.94 MM  [.47 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 140945-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
140945-000
SolderSleeve Shield Terminators 140945-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 11.94 MM  [.47 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 11.94 MM  [.47 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 140945-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 185652-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 249727-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 343648-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 257305-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details