TE Connectivity Busbar Connectors 2178517-1

Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Retention Bump Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Retention Bump Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2178517-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2178517-1
Busbar Connectors 2178517-1
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Retention Bump Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Tin

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 28.1 MM  [1.106 INCH ]
  • Mating Tab Thickness : 3 MM  [.118 INCH ]
  • Mating Tab Width : 14.95 MM  [.588 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : Right Angle
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Retention Type : Retention Bump

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Specialized Connectors - A125821-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A125821-ND
Specialized Connectors A125821-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 2178517-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2178517-1
I/O Connectors 2178517-1
Pluggable busbar assembly

Pluggable busbar assembly

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178517-1 A125821-ND 2178517-1
Product Name Busbar Connectors Specialized Connectors I/O Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
USB Connectors - 2345986-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers