TE Connectivity USB Connectors 292303-9

Description
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001283 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.47 MM  [.097 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001283 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.47 MM  [.097 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292303-9 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292303-9
USB Connectors 292303-9
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001283 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.47 MM  [.097 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 4.13
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001283
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Offset
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 2.47 MM  [.097 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB Connectors - 1859895P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1859895P
USB Connectors 1859895P
TE Connectivity 292303-9 USB Connector

TE Connectivity 292303-9 USB Connector

Supplier's Site
USB Connectors - 1859895 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1859895
USB Connectors 1859895
TE Connectivity 292303-9 USB Connector

TE Connectivity 292303-9 USB Connector

Supplier's Site
USB Connectors - 1859268 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1859268
USB Connectors 1859268
TE Connectivity 292303-9 USB Connector

TE Connectivity 292303-9 USB Connector

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - 960035-292303-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
960035-292303-9
Connectors, Interconnects - USB, DVI, HDMI Connectors 960035-292303-9
Win Source Part Number: 960035-292303-9 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Guide Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold or Gold-Palladium Package: Tape & Reel (TR),Cut Tape (CT) Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 300 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Natural Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Shell/Shielding Material: Steel, Stainless Alternative Parts (Cross-Reference): 108-0740-102; KUSBX-SMT-AS1N-B; KUSBX-SMT-BS1N-W; KUSBX-SMTBS1NBTR; 67068-9000; 67643-2911; 67068-7041; KUSBX-SMT-AS1N-W; 48204-0001292303-9.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -292303-9-SI,2923039 ,A108853CT,A108853TR Base Product Number: 292303

Win Source Part Number: 960035-292303-9
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Guide
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 300
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Natural
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Alternative Parts (Cross-Reference): 108-0740-102; KUSBX-SMT-AS1N-B; KUSBX-SMT-BS1N-W; KUSBX-SMTBS1NBTR; 67068-9000; 67643-2911; 67068-7041; KUSBX-SMT-AS1N-W; 48204-0001292303-9.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -292303-9-SI,2923039,A108853CT,A108853TR
Base Product Number: 292303

Buy Now Datasheet
I/O Connectors - 292303-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292303-9
I/O Connectors 292303-9
Std USB Type A, R/A, SMT, Offset,Natural

Std USB Type A, R/A, SMT, Offset,Natural

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-9
I/O Connectors 292303-9
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292303-9
I/O Connectors 292303-9
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A108853TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108853TR-ND
USB, DVI, HDMI Connector Assemblies A108853TR-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A108853CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108853CT-ND
USB, DVI, HDMI Connector Assemblies A108853CT-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
USB and Firewire Connector - 292303-9 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
292303-9
USB and Firewire Connector 292303-9
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
312-292303-9
SMD Electronic Connector 312-292303-9
Conn USB 2.0 Type A RCP 4 POS Solder RA SMD 4 Terminal 1 Port Reel Product overview: 292303-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-9 can be used for catalog matching and distributor lookup.

Conn USB 2.0 Type A RCP 4 POS Solder RA SMD 4 Terminal 1 Port Reel Product overview: 292303-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292303-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 292303-9 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292303-9
USB, DVI, HDMI Connector Assemblies 292303-9
CONN RCPT USB2.0 TYPEA 4P SMD RA

CONN RCPT USB2.0 TYPEA 4P SMD RA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
292303-9
USB Connectors 292303-9
USB Connectors USB Type A Recept Female SMD/SMT

USB Connectors USB Type A Recept Female SMD/SMT

Buy Now Datasheet
Usb Connector, 2.0 Type A, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 26R2322 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
26R2322
Usb Connector, 2.0 Type A, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 26R2322
USB CONNECTOR, 2.0 TYPE A, RCPT, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, RCPT, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
292303-9 - Usb A R/a Rcpt Assy Smt, Lead Free Rohs Compliant Amp - Te Connectivity - 84AC3679 - Newark, An Avnet Company
Chicago, IL, United States
292303-9 - Usb A R/a Rcpt Assy Smt, Lead Free Rohs Compliant Amp - Te Connectivity
84AC3679
292303-9 - Usb A R/a Rcpt Assy Smt, Lead Free Rohs Compliant Amp - Te Connectivity 84AC3679
292303-9 - USB A R/A RCPT ASSY SMT, LEAD FREE ROHS COMPLIANT: YES

292303-9 - USB A R/A RCPT ASSY SMT, LEAD FREE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292303-9 1859895P 1859895 960035-292303-9 292303-9 A108853TR-ND 292303-9 312-292303-9 292303-9 292303-9 26R2322 84AC3679
Product Name USB Connectors USB Connectors USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies USB and Firewire Connector SMD Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Usb Connector, 2.0 Type A, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 292303-9 - Usb A R/a Rcpt Assy Smt, Lead Free Rohs Compliant Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB A USB USB USB USB
Termination Surface Mount Solder Solder Solder Solder Tab
Mounting Board Mount Surface mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data