TE Connectivity Power Inductors 2176639-3

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .165 Inductance (MICHEN) : 3.3 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .165 Inductance (MICHEN) : 3.3 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176639-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176639-3
Power Inductors 2176639-3
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .165 Inductance (MICHEN) : 3.3 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .165
  • Inductance (MICHEN) : 3.3
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176639-3
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details