TE Connectivity LED Holders 3-2213699-2

Description
Body Features Compatible LED : Lumileds LCHCI-3070-1205, Lumileds 1208, Sharp Mega Tuneable White GW6TGBJC50C, Lumileds 1205 GEN 3, Lumileds 1204, Lumileds 1205CRSP, Lumileds 1204CRSP, Lumileds 1205, Lumileds LCHCI-XXXX-1204, Lumileds L2C5-XXXX-1204, Everlight EAHP2024 Series, Sharp Mega Zenigata GW5DGC**M04, Lumileds 1208 CRSP Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 1050 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible LED : Lumileds LCHCI-3070-1205, Lumileds 1208, Sharp Mega Tuneable White GW6TGBJC50C, Lumileds 1205 GEN 3, Lumileds 1204, Lumileds 1205CRSP, Lumileds 1204CRSP, Lumileds 1205, Lumileds LCHCI-XXXX-1204, Lumileds L2C5-XXXX-1204, Everlight EAHP2024 Series, Sharp Mega Zenigata GW5DGC**M04, Lumileds 1208 CRSP Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 1050 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 3-2213699-2 - TE Connectivity
Berwyn, PA, United States
LED Holders
3-2213699-2
LED Holders 3-2213699-2
Body Features Compatible LED : Lumileds LCHCI-3070-1205, Lumileds 1208, Sharp Mega Tuneable White GW6TGBJC50C, Lumileds 1205 GEN 3, Lumileds 1204, Lumileds 1205CRSP, Lumileds 1204CRSP, Lumileds 1205, Lumileds LCHCI-XXXX-1204, Lumileds L2C5-XXXX-1204, Everlight EAHP2024 Series, Sharp Mega Zenigata GW5DGC**M04, Lumileds 1208 CRSP Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 1050 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Lumileds LCHCI-3070-1205, Lumileds 1208, Sharp Mega Tuneable White GW6TGBJC50C, Lumileds 1205 GEN 3, Lumileds 1204, Lumileds 1205CRSP, Lumileds 1204CRSP, Lumileds 1205, Lumileds LCHCI-XXXX-1204, Lumileds L2C5-XXXX-1204, Everlight EAHP2024 Series, Sharp Mega Zenigata GW5DGC**M04, Lumileds 1208 CRSP

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Thermal Protection, Optic Compatible, Not Dimmable, Not Programmable, Driver on Board
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 1050

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 3-2213699-2
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2213678-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213480-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details