TE Connectivity LED Holders 2316510-4

Description
Body Features Compatible LED : Lumileds 1202CRSP, Nichia NFCWL060B-V1, Nichia NFCLL060B-V1, Lumileds L2C5-XXXX1203E0900, Nichia NFCWL036B-V1M3, Lumileds 1202s, Lumileds L2C5-XXXX1202E0900, Lumileds 120206xCx, Lumileds 1203CRSP, Samsung LC040C, Nichia NVCWL024Z Configuration Features Lighting Connector Features Included : Optic Compatible, Dimmable (Linear Profile), Thermal Protection, Enables Zhaga Compatibility, Not Programmable, Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Lumileds 1202CRSP, Nichia NFCWL060B-V1, Nichia NFCLL060B-V1, Lumileds L2C5-XXXX1203E0900, Nichia NFCWL036B-V1M3, Lumileds 1202s, Lumileds L2C5-XXXX1202E0900, Lumileds 120206xCx, Lumileds 1203CRSP, Samsung LC040C, Nichia NVCWL024Z Configuration Features Lighting Connector Features Included : Optic Compatible, Dimmable (Linear Profile), Thermal Protection, Enables Zhaga Compatibility, Not Programmable, Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2316510-4 - TE Connectivity
Berwyn, PA, United States
LED Holders
2316510-4
LED Holders 2316510-4
Body Features Compatible LED : Lumileds 1202CRSP, Nichia NFCWL060B-V1, Nichia NFCLL060B-V1, Lumileds L2C5-XXXX1203E0900, Nichia NFCWL036B-V1M3, Lumileds 1202s, Lumileds L2C5-XXXX1202E0900, Lumileds 120206xCx, Lumileds 1203CRSP, Samsung LC040C, Nichia NVCWL024Z Configuration Features Lighting Connector Features Included : Optic Compatible, Dimmable (Linear Profile), Thermal Protection, Enables Zhaga Compatibility, Not Programmable, Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Lumileds 1202CRSP, Nichia NFCWL060B-V1, Nichia NFCLL060B-V1, Lumileds L2C5-XXXX1203E0900, Nichia NFCWL036B-V1M3, Lumileds 1202s, Lumileds L2C5-XXXX1202E0900, Lumileds 120206xCx, Lumileds 1203CRSP, Samsung LC040C, Nichia NVCWL024Z

Configuration Features


  • Lighting Connector Features Included : Optic Compatible, Dimmable (Linear Profile), Thermal Protection, Enables Zhaga Compatibility, Not Programmable, Driver on Board
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 350

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2316510-4
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 4-2213480-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details