TE Connectivity Antennas ANT-GNCP-CA158L160

Description
Body Features Antenna Weight : 5.7 G  [.201 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .06 M  [.2 FT ] Product Height : 6.6 MM  [.26 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1559 - 1563 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 5.7 G  [.201 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .06 M  [.2 FT ] Product Height : 6.6 MM  [.26 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1559 - 1563 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNCP-CA158L160 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 5.7 G  [.201 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .06 M  [.2 FT ] Product Height : 6.6 MM  [.26 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1559 - 1563 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 5.7 G  [.201 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .06 M  [.2 FT ]
  • Product Height : 6.6 MM  [.26 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.5:1

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GPS, GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, MHF1, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1563
  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-GNCP-CA158L160-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.5897GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.567GHz ~ 1.5836GHz, 1.5876GHz ~ 1.5917GHz, 1.593GHz ~ 1.6086GHz 6.7dBi, 13.9dBi, 13.9dBi, 12.4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.561GHz, 1.575GHz, 1.5897GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.567GHz ~ 1.5836GHz, 1.5876GHz ~ 1.5917GHz, 1.593GHz ~ 1.6086GHz 6.7dBi, 13.9dBi, 13.9dBi, 12.4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNCP-CA158L160 343-ANT-GNCP-CA158L160-ND
Product Name Antennas RF Antennas
Applications GPS, GNSS GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1563.0 MHz 1561.0 to 1602.0 MHz
Gain 6 dB 6.7 to 13.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
SMD 868MHZ Rf Antenna - 875-ANT-868-USP - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 859.0 to 877.0 MHz
Technology Type Chip
View Details
2 suppliers