TE Connectivity Antennas 2372112-1

Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, Cat-M/NB-IoT, Cellular, ISM, LoRaWAN, Bluetooth, Zigbee Primary Application : ISM, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, Cat-M/NB-IoT, Cellular, ISM, LoRaWAN, Bluetooth, Zigbee Primary Application : ISM, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2372112-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2372112-1
Antennas 2372112-1
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, Cat-M/NB-IoT, Cellular, ISM, LoRaWAN, Bluetooth, Zigbee Primary Application : ISM, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : LPWA, Cat-M/NB-IoT, Cellular, ISM, LoRaWAN, Bluetooth, Zigbee
  • Primary Application : ISM, Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, MHF1, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2372112-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2372112-1-ND
RF Antennas 17-2372112-1-ND
829MHz, 1.94GHz, 2.5GHz Cellular PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz Cellular PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

Buy Now Datasheet
RF Antennas - 2372112-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2372112-1
RF Antennas 2372112-1
829MHz, 1.94GHz, 2.5GHz Cellular PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz Cellular PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0dBi, 0dBi, 0dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2372112-1 17-2372112-1-ND 2372112-1
Product Name Antennas RF Antennas RF Antennas
Applications ISM, Cellular, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA Cellular
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-916-HETH - TE Connectivity
Specs
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-LPC-FPC-50 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
2 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2195852-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers