TE Connectivity Antennas 8-2118900-1

Description
Body Features Antenna Weight : 18.23 G  [.643 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 70.55 MM  [2.777 INCH ] Product Width : 115.8 MM  [4.559 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 3.5
Request a Quote Datasheet
Description
Body Features Antenna Weight : 18.23 G  [.643 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 70.55 MM  [2.777 INCH ] Product Width : 115.8 MM  [4.559 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2118900-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2118900-1
Antennas 8-2118900-1
Body Features Antenna Weight : 18.23 G  [.643 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 70.55 MM  [2.777 INCH ] Product Width : 115.8 MM  [4.559 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 3.5

Body Features


  • Antenna Weight : 18.23 G  [.643 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Eval Board
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 70.55 MM  [2.777 INCH ]
  • Product Width : 115.8 MM  [4.559 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 3.5
Buy Now Datasheet
RF Antennas - 8-2118900-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2118900-1
RF Antennas 8-2118900-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2118900-1 8-2118900-1
Product Name Antennas RF Antennas
Applications GNSS
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823598-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2367286-7 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers