TE Connectivity High Speed Digital & Data Cable 208725-000

Description
Body Features Cable Color : Transparent Blue Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.24 MM  [.049 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.53 MM  [.139 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000125 PFM  [12.5 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Transparent Blue Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.24 MM  [.049 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.53 MM  [.139 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000125 PFM  [12.5 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 208725-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
208725-000
High Speed Digital & Data Cable 208725-000
Body Features Cable Color : Transparent Blue Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.24 MM  [.049 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.53 MM  [.139 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000125 PFM  [12.5 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Transparent Blue
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Modified FEP
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.24 MM  [.049 INCH ]
  • Conductor Diameter Range : .51 MM  [.02 INCH ]
  • Outside Cable Diameter : 3.53 MM  [.139 INCH ]
  • Wire Size (MMSQ) : .1288
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .0000125 PFM  [12.5 PFF ]
  • Impedance (OHM) : 120

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 208725-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 39.37 ft (120 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2-2205129-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2340654-3 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers