TE Connectivity USB Connectors 2058365-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Zinc Diecast Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Zinc Diecast Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2058365-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2058365-1
USB Connectors 2058365-1
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Zinc Diecast Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black
  • Housing Material : Zinc Diecast

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Feature : With

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • USB Type : A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Adapters - A107357-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
A107357-ND
USB, DVI, HDMI Connector Adapters A107357-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut

Buy Now Datasheet
USB Connectors - 2058365-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2058365-1
USB Connectors 2058365-1
Recpt Kit, Series B to A

Recpt Kit, Series B to A

Buy Now
Swedesboro, NJ, United States
USB Connectors
2058365-1
USB Connectors 2058365-1
USB Connectors

USB Connectors

Buy Now
Sheung Wan, Hong Kong
USB Connectors
2058365-1
USB Connectors 2058365-1
USB Connectors USB 2.0 SERIES B-A RCPT KIT, W-LOCK

USB Connectors USB 2.0 SERIES B-A RCPT KIT, W-LOCK

Buy Now Datasheet
Recpt Kit, Series B To A Amp - Te Connectivity - 76AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Kit, Series B To A Amp - Te Connectivity
76AC3998
Recpt Kit, Series B To A Amp - Te Connectivity 76AC3998
Recpt Kit, Series B to A

Recpt Kit, Series B to A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058365-1 A107357-ND 2058365-1 2058365-1 76AC3998
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors USB Connectors Recpt Kit, Series B To A Amp - Te Connectivity
Connector Type USB; Wire to Wire Connector USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Coax Connectors - 1-1337438-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
5 suppliers