TE Connectivity Microminiature & Nanominiature D Connectors 1-1589057-9

Description
Configuration Features Number of Positions : 19 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 19 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1589057-9
Microminiature & Nanominiature D Connectors 1-1589057-9
Configuration Features Number of Positions : 19 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Configuration Features


  • Number of Positions : 19

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : Without

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1589057-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532172-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details
Microminiature & Nanominiature D Connectors - 1-1589815-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Board Mount
View Details
2 suppliers