Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel
Configuration Features Number of Positions : 50
Dimensions Product Height : 65.89 MM [2.594 INCH ] Product Length : 83.74 MM [3.297 INCH ] Product Width : 25.4 MM [1 INCH ]
Mechanical Attachment Thread Size : 8-32
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel
Configuration Features Number of Positions : 50
Dimensions Product Height : 65.89 MM [2.594 INCH ] Product Length : 83.74 MM [3.297 INCH ] Product Width : 25.4 MM [1 INCH ]
Mechanical Attachment Thread Size : 8-32
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel
Configuration Features Number of Positions : 50
Dimensions Product Height : 65.89 MM [2.594 INCH ] Product Length : 83.74 MM [3.297 INCH ] Product Width : 25.4 MM [1 INCH ]
Mechanical Attachment Thread Size : 8-32
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180, 90
Primary Product Material : Stainless Steel
Configuration Features
Number of Positions : 50
Dimensions
Product Height : 65.89 MM [2.594 INCH ]
Product Length : 83.74 MM [3.297 INCH ]
Product Width : 25.4 MM [1 INCH ]
Mechanical Attachment
Thread Size : 8-32
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]