Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 5.51 MM [.217 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Compatible With RF Cable Type : RG 223, RG 142, RG 141, RG 55A, RG 55B, RG 55 Strain Relief Accessory Type : Ferrule
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 5.51 MM [.217 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Compatible With RF Cable Type : RG 223, RG 142, RG 141, RG 55A, RG 55B, RG 55 Strain Relief Accessory Type : Ferrule
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 5.51 MM [.217 INCH ]
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Compatible With RF Cable Type : RG 223, RG 142, RG 141, RG 55A, RG 55B, RG 55 Strain Relief Accessory Type : Ferrule
Body Features
Primary Product Material : Copper Alloy
Primary Product Plating Material : Silver
Dimensions
Compatible Insulation Diameter Range : 5.51 MM [.217 INCH ]
Packaging Features
Packaging Method : Carton
Packaging Quantity : 500
Product Type Features
Compatible With RF Cable Type : RG 223, RG 142, RG 141, RG 55A, RG 55B, RG 55