TE Connectivity Connector Strain Relief 520853-2

Description
Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic Rubber Configuration Features Number of Positions : 8 Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic Rubber Configuration Features Number of Positions : 8 Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520853-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520853-2
Connector Strain Relief 520853-2
Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic Rubber Configuration Features Number of Positions : 8 Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : Thermoplastic Rubber

Configuration Features


  • Number of Positions : 8

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Boot
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520853-2
Product Name Connector Strain Relief
Material Thermoplastic Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308350-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2295891-1 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Connector Strain Relief - 5748677-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details