TE Connectivity RF Cable Assemblies 2016748-5

Description
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 19 Wire Size (CMA) : 1021 - 1624 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG-402 Flexible Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 19 Wire Size (CMA) : 1021 - 1624 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG-402 Flexible Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016748-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016748-5
RF Cable Assemblies 2016748-5
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 19 Wire Size (CMA) : 1021 - 1624 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG-402 Flexible Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 19
  • Wire Size (CMA) : 1021 - 1624

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 30

Operation/Application


  • Operating Frequency Range (GHZ) : 27
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG-402 Flexible

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016748-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016748-5-ND
Coaxial Cables (RF) 17-2016748-5-ND
"Cable Assembly Coaxial SMA to SMA RG-402 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-402 19.69"" (500.00mm)"

Buy Now Datasheet
Rf Cable, Sma Plug-Plug, 500Mm; Connector To Connector Te Connectivity - 49AJ4754 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 500Mm; Connector To Connector Te Connectivity
49AJ4754
Rf Cable, Sma Plug-Plug, 500Mm; Connector To Connector Te Connectivity 49AJ4754
RF CABLE, SMA PLUG-PLUG, 500MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.141" Flexible; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 500MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.141" Flexible; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016748-5 17-2016748-5-ND 49AJ4754
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, Sma Plug-Plug, 500Mm; Connector To Connector Te Connectivity
Application RF RF RF
Product Type SMA Plug
Cable Shielding Copper Wire
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2408024-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
RF Cable Assemblies - 2480656-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
3 suppliers