TE Connectivity RF Cable Assemblies 2408024-1

Description
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly Type : SMA to Probe Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly Type : SMA to Probe Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2408024-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2408024-1
RF Cable Assemblies 2408024-1
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly Type : SMA to Probe Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly Type : SMA to Probe
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2408024-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2408024-1-ND
Coaxial Cables (RF) 17-2408024-1-ND
"COAX CBL SMA TO PROBE 7.8"""

"COAX CBL SMA TO PROBE 7.8"""

Buy Now Datasheet
Cable, Switch R/a Plug-Sma Rcpt, 200Mm Rohs Compliant Te Connectivity - 61AK2745 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Switch R/a Plug-Sma Rcpt, 200Mm Rohs Compliant Te Connectivity
61AK2745
Cable, Switch R/a Plug-Sma Rcpt, 200Mm Rohs Compliant Te Connectivity 61AK2745
CABLE, SWITCH R/A PLUG-SMA RCPT, 200MM ROHS COMPLIANT: YES

CABLE, SWITCH R/A PLUG-SMA RCPT, 200MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2408024-1 17-2408024-1-ND 61AK2745
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable, Switch R/a Plug-Sma Rcpt, 200Mm Rohs Compliant Te Connectivity
Application RF RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2483406-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
RF Cable Assemblies - 1-2016698-1 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 1.8 ft (5.5 dm)
View Details
2 suppliers