TE Connectivity RF Cable Assemblies 2081384-4

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081384-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081384-4
RF Cable Assemblies 2081384-4
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 3.3

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length (M) : 2

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Plug
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2081384-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081384-4-ND
Coaxial Cables (RF) 343-2081384-4-ND
COAX CBL FAKRA TO FAKRA 6.6'

COAX CBL FAKRA TO FAKRA 6.6'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2081384-4 343-2081384-4-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type FAKRA Plug
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483417-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 0.4987 ft (1.52 dm)
View Details
2 suppliers
RF Cable Assemblies - 1337810-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Infotainment & Multimedia Cable Assemblies - 2360000-2 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers