TE Connectivity RF Cable Assemblies 1337771-8

Description
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG-58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG-58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337771-8 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337771-8
RF Cable Assemblies 1337771-8
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG-58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Silver
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : BNC Plug
  • Cable Assembly Type : BNC to BNC
  • Coax Cable Type : RG-58C/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Cable Assemblies - 1337771-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1337771-8
RF Cable Assemblies 1337771-8
RF Cable Assemblies 50 OHM COAX BNC STR PLUG P99-E

RF Cable Assemblies 50 OHM COAX BNC STR PLUG P99-E

Buy Now Datasheet
Cable, Coaxial, Rg58/u, Bnc Plug, 2M; Connector Type A Greenpar Te Connectivity - 98K5520 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg58/u, Bnc Plug, 2M; Connector Type A Greenpar Te Connectivity
98K5520
Cable, Coaxial, Rg58/u, Bnc Plug, 2M; Connector Type A Greenpar Te Connectivity 98K5520
CABLE, COAXIAL, RG58/U, BNC PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG58/U, BNC PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337771-8 1337771-8 98K5520
Product Name RF Cable Assemblies RF Cable Assemblies Cable, Coaxial, Rg58/u, Bnc Plug, 2M; Connector Type A Greenpar Te Connectivity
Application RF RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm) 6.56 ft (20 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016487-6 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2509220-7 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Cable Assembly - 493-11531937 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details