TE Connectivity USB Connectors 5353929-1

Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000276 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM  [.073 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000276 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM  [.073 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5353929-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5353929-1
USB Connectors 5353929-1
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000276 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM  [.073 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 4
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : White
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60000276
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Locking Feature : With
  • PCB Connector Seating : Offset
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 350

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Panel, Cable-to-Board
  • Ground Feature Type : M2 Threaded Hole
  • Grounding Options : Panel Ground
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.85 MM  [.073 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
312-5353929-1
1A Electronic Connector 312-5353929-1
4P USB Receptacle, Right Angle, SMT, Signal, 1A, Gold Plated Product overview: 5353929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5353929-1 can be used for catalog matching and distributor lookup.

4P USB Receptacle, Right Angle, SMT, Signal, 1A, Gold Plated Product overview: 5353929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5353929-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 5353929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5353929-1
I/O Connectors 5353929-1
Std USB Type A, R/A, SMT, Offset, Panel

Std USB Type A, R/A, SMT, Offset, Panel

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5353929-1
I/O Connectors 5353929-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A111307CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111307CT-ND
USB, DVI, HDMI Connector Assemblies A111307CT-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A111307TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111307TR-ND
USB, DVI, HDMI Connector Assemblies A111307TR-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Specifications: Type A2 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: 10 Position Connector Plug, Center Strip Contacts Surface Mount Gold Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 690mA

Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Specifications: Type A2
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Features: 10 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 690mA

Buy Now Datasheet
Conn, Usb Type A, Rcpt, 4Ways, Smd Rohs Compliant Amp - Te Connectivity - 70AH0529 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Usb Type A, Rcpt, 4Ways, Smd Rohs Compliant Amp - Te Connectivity
70AH0529
Conn, Usb Type A, Rcpt, 4Ways, Smd Rohs Compliant Amp - Te Connectivity 70AH0529
CONN, USB TYPE A, RCPT, 4WAYS, SMD ROHS COMPLIANT: YES

CONN, USB TYPE A, RCPT, 4WAYS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
5353929-1
USB Connectors 5353929-1
USB Connectors R/A SMT REC 4P E/T

USB Connectors R/A SMT REC 4P E/T

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5353929-1 312-5353929-1 5353929-1 A111307CT-ND 70AH0529 5353929-1
Product Name USB Connectors 1A Electronic Connector I/O Connectors USB, DVI, HDMI Connector Assemblies Connectors,Interconnects Conn, Usb Type A, Rcpt, 4Ways, Smd Rohs Compliant Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Termination Surface Mount SMD/SMT Solder
Mounting Board Mount, Panel Mount Panel Mount, Surface Mount, Right Angle Fixed
Current Rating 1.0 amps 1.0 amps 0.7 amps
Category USB
Unlock Full Specs
to access all available technical data