TE Connectivity NTC Probes 20015623-00

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 889 MM  [35 INCH ] Product Type Features NTC Probe Type : Patient Monitoring, Immersion Probe, Surface Sensor Sensor Package : Stainless steel Wire/Cladding Type : 32 AWG, 7/0.08 Stranded Copper, PVC Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 50 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC  [77 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 889 MM  [35 INCH ] Product Type Features NTC Probe Type : Patient Monitoring, Immersion Probe, Surface Sensor Sensor Package : Stainless steel Wire/Cladding Type : 32 AWG, 7/0.08 Stranded Copper, PVC Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 50 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC  [77 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20015623-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20015623-00
NTC Probes 20015623-00
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 889 MM  [35 INCH ] Product Type Features NTC Probe Type : Patient Monitoring, Immersion Probe, Surface Sensor Sensor Package : Stainless steel Wire/Cladding Type : 32 AWG, 7/0.08 Stranded Copper, PVC Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 50 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC  [77 DEGF ]

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 889 MM  [35 INCH ]

Product Type Features


  • NTC Probe Type : Patient Monitoring, Immersion Probe, Surface Sensor
  • Sensor Package : Stainless steel
  • Wire/Cladding Type : 32 AWG, 7/0.08 Stranded Copper, PVC Insulation

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 50
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2.252
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20015623-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034679-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034686-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034524-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details