TE Connectivity NTC Probes 20027480-03

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 200 MM  [7.87 INCH ] Product Type Features NTC Probe Type : Fast Time Response Sensor Package : Stainless Steel Probe Wire/Cladding Type : 28AWG (7/36) Stranded TPC Conductor with Grey High Temperature PVC Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 5 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 200 MM  [7.87 INCH ] Product Type Features NTC Probe Type : Fast Time Response Sensor Package : Stainless Steel Probe Wire/Cladding Type : 28AWG (7/36) Stranded TPC Conductor with Grey High Temperature PVC Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 5 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20027480-03 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20027480-03
NTC Probes 20027480-03
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 200 MM  [7.87 INCH ] Product Type Features NTC Probe Type : Fast Time Response Sensor Package : Stainless Steel Probe Wire/Cladding Type : 28AWG (7/36) Stranded TPC Conductor with Grey High Temperature PVC Insulation Usage Conditions Accuracy (at T_ref) (DEGC) : ±.23 @ 25 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 5 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 200 MM  [7.87 INCH ]

Product Type Features


  • NTC Probe Type : Fast Time Response
  • Sensor Package : Stainless Steel Probe
  • Wire/Cladding Type : 28AWG (7/36) Stranded TPC Conductor with Grey High Temperature PVC Insulation

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ±.23 @ 25
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance (at 25°C) (KOHM) : 5
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20027480-03
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034737-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034632-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034682-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details