TE Connectivity Embedded Accelerometers 3022-050-N

Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 1.5, .6 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 1.5, .6 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 3022-050-N - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
3022-050-N
Embedded Accelerometers 3022-050-N
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 1.5, .6 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1000 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 1
  • Weight (G) : 3.1

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 2 - 200
  • Sensitivity (MVG) : 1.5, .6
  • Sensitivity Range (MVG) : .15 - 20

Product Type Features


  • Accelerometer Type : MEMS DC
  • Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-1000 to 0-4000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 3022-050-N
Product Name Embedded Accelerometers
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20010109-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20010622-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20016333-00 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10203981-00 - TE Connectivity
Specs
Acceleration 50 to 6000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details