TE Connectivity Vibration Sensors 20007179-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20007179-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20007179-00
Vibration Sensors 20007179-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight : 1 G  [.04 OZ ]

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2.8 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Non-Linearity (FSO) (PCT) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 500
  • Sensitivity (MVG) : 2.5
  • Sensitivity Range (MVG) : 2.5

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 2 to 10000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20007179-00
Product Name Vibration Sensors
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2404 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10205528-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 1 to 10000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details