TE Connectivity Embedded Accelerometers 20004620-00

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount, Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 40 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount, Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 40 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 20004620-00 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
20004620-00
Embedded Accelerometers 20004620-00
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount, Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 40 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 5 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Voltage (VDC) : 3 - 5.5
  • Full Scale Output Voltage (VDC) : ±2

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Screw Mount, Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 20 - 500
  • Sensitivity (MVG) : 40
  • Sensitivity Range (MVG) : 4 - 100

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20004620-00
Product Name Embedded Accelerometers
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20019427-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 20011563-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10206077-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 20003750-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details