TE Connectivity Vibration Sensors 20013471-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .6, 1.4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .6, 1.4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20013471-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20013471-00
Vibration Sensors 20013471-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .6, 1.4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 1 G  [.035 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .6, 1.4

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1900

Usage Conditions


  • Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20013471-00
Product Name Vibration Sensors
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008809-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
2 suppliers
Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Specs
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005538-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details