TE Connectivity Rocker Switches 2-6437630-5

Description
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator Type : Not Illuminated Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator Type : Not Illuminated Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2-6437630-5 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
2-6437630-5
Rocker Switches 2-6437630-5
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator Type : Not Illuminated Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power

Body Features


  • Actuator Color : Black
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator Type : Not Illuminated
  • Indicator/Imprint Legend : None
  • Operating Function : On Off
  • Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ]

Contact Features


  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Power
Buy Now Datasheet
Rocker Switches - 450-1990-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1990-ND
Rocker Switches 450-1990-ND
Rocker Switch DPST 6A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 6A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - 2-6437630-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-6437630-5
Rocker & Toggle Switches 2-6437630-5
ROCKER ACTION SWITC

ROCKER ACTION SWITC

Buy Now
Switches - Rocker Switches 2-6437630-5
ROCKER ACTION SWITC

ROCKER ACTION SWITC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 2-6437630-5 450-1990-ND 2-6437630-5 2-6437630-5
Product Name Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-Off
Terminal Type Lead Wire - Hooking Type Solder Terminals Solder Terminals; Solder Lug
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Rocker Switches - 450-1021-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
Rocker Switches - 8-1437595-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Terminal Type Quick Connect Terminal
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details