TE Connectivity Rocker Switches 1571091-3

Description
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571091-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571091-3
Rocker Switches 1571091-3
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : O l
  • Operating Function : On Off
  • Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver
  • Terminal Tab Width : 6.35 MM  [.24 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 16
  • Operating Voltage Range (VAC) : 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE
  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Rocker & Toggle Switches - 1571091-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571091-3
Rocker & Toggle Switches 1571091-3
POWER ROCKER

POWER ROCKER

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 1571091-3 1571091-3
Product Name Rocker Switches Rocker & Toggle Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 450-1848-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details