TE Connectivity Ribbon & Flat Cable 2-57131-4

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 100 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 63.5 MM  [2.5 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 72.1 Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 100 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 63.5 MM  [2.5 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 72.1 Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 2-57131-4 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
2-57131-4
Ribbon & Flat Cable 2-57131-4
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 100 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 63.5 MM  [2.5 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 72.1 Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 100
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .69 MM  [.027 INCH ]
  • Cable Insulation Width : 63.5 MM  [2.5 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance (PFM) : 72.1
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 66
  • Propagation Delay : 1.55 ns/ft
  • Voltage Rating (V) : 150

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E47891
  • UL Listing : AWM Style 2678

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4.5
  • Cross Talk (Near End) (PCT) : 2.8

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 2-57131-4
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
Number of Conductors 100 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405417-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Ribbon & Flat Cable - 6-1437356-2 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Assemblies - 1483353-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
6 suppliers
High Speed I/O Cable Assemblies - 2820332-2 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers