TE Connectivity High Speed I/O Cable Assemblies 2820332-2

Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.02 MM , 1.68 MM  [.04 INCH , .066 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.02 MM , 1.68 MM  [.04 INCH , .066 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2820332-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2820332-2
High Speed I/O Cable Assemblies 2820332-2
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 1.02 MM , 1.68 MM  [.04 INCH , .066 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 1.02 MM , 1.68 MM  [.04 INCH , .066 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly (End B) : INTERNAL Mini-SAS HD Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : INTERNAL Mini-SAS HD to INTERNAL Mini-SAS HD
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now
Pluggable Cables - 2820332-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
2820332-2-ND
Pluggable Cables 2820332-2-ND
36 Position miniSAS HD 4x Plug to Plug, Right Angle 1.64' (500.00mm) Black Unshielded

36 Position miniSAS HD 4x Plug to Plug, Right Angle 1.64' (500.00mm) Black Unshielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2820332-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2820332-2
Cable Assemblies - Pluggable Cables 2820332-2
C/A, INTERNAL HD MSAS, 100 OHM,

C/A, INTERNAL HD MSAS, 100 OHM,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2820332-2 2820332-2-ND 2820332-2
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type INTERNAL Mini-SAS HD Plug SAS Cable
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Cable Assemblies - 2058943-3 - TE Connectivity
Specs
Product Type MINI-CT Receptacle
Cable Length 0.5217 ft (1.59 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
7 suppliers