TE Connectivity Flat Cable, 26 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity 2-57051-4

Description
FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 26 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity - 66F6277 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity
66F6277
Flat Cable, 26 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity 66F6277
FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F6277
Product Name Flat Cable, 26 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details