Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper
Dimensions Compatible Cable Diameter Range : 7.62 - 10.16 MM [.3 - .4 INCH ] Product Height : 17.68 MM [.696 INCH ] Product Length : 19.05 MM [.75 INCH ] Product Width : 19.05 MM [.75 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper
Dimensions Compatible Cable Diameter Range : 7.62 - 10.16 MM [.3 - .4 INCH ] Product Height : 17.68 MM [.696 INCH ] Product Length : 19.05 MM [.75 INCH ] Product Width : 19.05 MM [.75 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper
Dimensions Compatible Cable Diameter Range : 7.62 - 10.16 MM [.3 - .4 INCH ] Product Height : 17.68 MM [.696 INCH ] Product Length : 19.05 MM [.75 INCH ] Product Width : 19.05 MM [.75 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Zinc Alloy
Primary Product Plating Material : Nickel over Copper
Dimensions
Compatible Cable Diameter Range : 7.62 - 10.16 MM [.3 - .4 INCH ]
Product Height : 17.68 MM [.696 INCH ]
Product Length : 19.05 MM [.75 INCH ]
Product Width : 19.05 MM [.75 INCH ]
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Strain Relief Accessory Type : Cable Clamp
Usage Conditions
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]