TE Connectivity Snap Action Switches 2-2439028-3

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force : 25 G  [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Dimensions Pre Travel : 2.7 MM  [.106 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force : 170 G  [5.996 OZ ] Other Over Travel : 1.1 MM  [.043 INCH ] Product Type Features Actuator Style : Short Roller Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force : 25 G  [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Dimensions Pre Travel : 2.7 MM  [.106 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force : 170 G  [5.996 OZ ] Other Over Travel : 1.1 MM  [.043 INCH ] Product Type Features Actuator Style : Short Roller Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2-2439028-3 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2-2439028-3
Snap Action Switches 2-2439028-3
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force : 25 G  [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Dimensions Pre Travel : 2.7 MM  [.106 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force : 170 G  [5.996 OZ ] Other Over Travel : 1.1 MM  [.043 INCH ] Product Type Features Actuator Style : Short Roller Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .45 MM  [.017 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 25 G  [.881 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 20.7 MM  [.814 INCH ]

Dimensions


  • Pre Travel : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 125, 250

Operation/Application


  • Operating Force : 170 G  [5.996 OZ ]

Other


  • Over Travel : 1.1 MM  [.043 INCH ]

Product Type Features


  • Actuator Style : Short Roller
  • Actuator Type : Roller
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet
Micro Switches - 2748414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2748414
Micro Switches 2748414
Snap Action Switch HCP10A, Lgt Force,0.1

Snap Action Switch HCP10A, Lgt Force,0.1

Supplier's Site
Micro Switches - 2748415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2748415
Micro Switches 2748415
Snap Action Switch HCP10A, Lgt Force,0.1

Snap Action Switch HCP10A, Lgt Force,0.1

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number 2-2439028-3 2748414
Product Name Snap Action Switches Micro Switches
Actuator Style Roller Style; Roller Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - 2-2435260-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - 1-2435260-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Micro Switches - 2398398 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers