Body Features Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force : 35 G [1.234 OZ ]
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM [.814 INCH ]
Contact Features Contact Current Rating (AMP) : 10
Dimensions Pre Travel : 2.7 MM [.106 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 250
Operation/Applicatio
n Operating Force : 220 G [7.76 OZ ]
Other Over Travel : 1.1 MM [.043 INCH ]
Product Type Features Actuator Style : Short Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Body Features
- Movement Differential : .45 MM [.017 INCH ]
- Product Orientation : Vertical
- Releasing Force : 35 G [1.234 OZ ]
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Operating Position : 20.7 MM [.814 INCH ]
Contact Features
- Contact Current Rating (AMP) : 10
Dimensions
- Pre Travel : 2.7 MM [.106 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 250
Operation/Application
- Operating Force : 220 G [7.76 OZ ]
Other
- Over Travel : 1.1 MM [.043 INCH ]
Product Type Features
- Actuator Style : Short Roller
- Switch Connection Type : Quick Connect Terminal
- Switch Style : Miniature