TE Connectivity Snap Action Switches 2351459-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 4 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel (MM) : 1.6 Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 60 G  [2.2 OZ ] Other Over Travel : .8 MM  [.03 INCH ] Product Type Features Actuator Style : Wheel Actuator Actuator Type : Roller Switch Connection Type : Solder Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 4 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel (MM) : 1.6 Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 60 G  [2.2 OZ ] Other Over Travel : .8 MM  [.03 INCH ] Product Type Features Actuator Style : Wheel Actuator Actuator Type : Roller Switch Connection Type : Solder Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2351459-1 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2351459-1
Snap Action Switches 2351459-1
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 4 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel (MM) : 1.6 Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 60 G  [2.2 OZ ] Other Over Travel : .8 MM  [.03 INCH ] Product Type Features Actuator Style : Wheel Actuator Actuator Type : Roller Switch Connection Type : Solder Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .5 MM  [.019 INCH ]
  • Product Orientation : Vertical
  • Releasing Force (G) : 4

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 20.7 MM  [.814 INCH ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Pre Travel (MM) : 1.6

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VAC) : 250, 125

Operation/Application


  • Operating Force : 60 G  [2.2 OZ ]

Other


  • Over Travel : .8 MM  [.03 INCH ]

Product Type Features


  • Actuator Style : Wheel Actuator
  • Actuator Type : Roller
  • Switch Connection Type : Solder
  • Switch Style : Miniature
Buy Now Datasheet
Microswitch, Spdt, 5A, 250Vac, Solder; Microswitch Type Alcoswitch Te Connectivity - 42AH1178 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 5A, 250Vac, Solder; Microswitch Type Alcoswitch Te Connectivity
42AH1178
Microswitch, Spdt, 5A, 250Vac, Solder; Microswitch Type Alcoswitch Te Connectivity 42AH1178
MICROSWITCH, SPDT, 5A, 250VAC, SOLDER; Microswitch Type:Subminiature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, 5A, 250VAC, SOLDER; Microswitch Type:Subminiature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 2351459-1 42AH1178
Product Name Snap Action Switches Microswitch, Spdt, 5A, 250Vac, Solder; Microswitch Type Alcoswitch Te Connectivity
Actuator Style Roller Style; Roller
Common Size Miniature Subminiature
Actuator Material Metallic
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2018286 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351450-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - K1002228 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2398385 - RS Components, Ltd.
Specs
Actuator Style Roller Style; Roller
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers