TE Connectivity Eurocard Connectors 2-216263-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : F, B, D, Z Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Connector Height : 43.9 MM  [1.728 INCH ] PCB Thickness (Recommended) : 2.4 - 3.2 MM  [.095 - .126 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Eurocard Connector Configuration Type : Type G Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 22 MM  [.866 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : F, B, D, Z Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Connector Height : 43.9 MM  [1.728 INCH ] PCB Thickness (Recommended) : 2.4 - 3.2 MM  [.095 - .126 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Eurocard Connector Configuration Type : Type G Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 22 MM  [.866 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-216263-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-216263-1
Eurocard Connectors 2-216263-1
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : F, B, D, Z Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Connector Height : 43.9 MM  [1.728 INCH ] PCB Thickness (Recommended) : 2.4 - 3.2 MM  [.095 - .126 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Eurocard Connector Configuration Type : Type G Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 22 MM  [.866 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 64
  • Number of Rows : 4
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : F, B, D, Z

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 43.9 MM  [1.728 INCH ]
  • PCB Thickness (Recommended) : 2.4 - 3.2 MM  [.095 - .126 INCH ]
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Eurocard Connector Configuration Type : Type G
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 22 MM  [.866 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
64P.iec-G Fem.conn. Amp - Te Connectivity - 31K8805 - Newark, An Avnet Company
Chicago, IL, United States
64P.iec-G Fem.conn. Amp - Te Connectivity
31K8805
64P.iec-G Fem.conn. Amp - Te Connectivity 31K8805
64P.IEC-G FEM.CONN.

64P.IEC-G FEM.CONN.

Supplier's Site
Backplane Connectors - DIN 41612 - 2-216263-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
2-216263-1
Backplane Connectors - DIN 41612 2-216263-1
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-216263-1 31K8805 2-216263-1
Product Name Eurocard Connectors 64P.iec-G Fem.conn. Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28484-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Eurocard Connectors - 535098-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
7 suppliers
Eurocard Connectors - 284174-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers