TE Connectivity Eurocard Connectors 535098-5

Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535098-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535098-5
Eurocard Connectors 535098-5
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 40
  • Number of Positions : 120
  • Number of Rows : 3
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 535098-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535098-5
Pin & Socket Connectors 535098-5
120 EURO TYPE C RECEPT ST ASSY

120 EURO TYPE C RECEPT ST ASSY

Buy Now
Backplane Connectors - 535098-5 - 766629-535098-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 535098-5
766629-535098-5
Backplane Connectors - 535098-5 766629-535098-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766629-535098-5 Series: Eurocard Packaging: Bulk Number of Positions: 120 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Style: C Level, Class: 2 Family Name: 535098 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 5535098-5; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766629-535098-5
Series: Eurocard
Packaging: Bulk
Number of Positions: 120
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Style: C
Level, Class: 2
Family Name: 535098
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 5535098-5;
Introduction Date: January 09, 2006
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIN 41612 - A1289-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1289-ND
DIN 41612 A1289-ND
120 Position Din Connector Receptacle, Female Sockets Gold Through Hole

120 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-535098-5
Electronic Connector 407-535098-5
120 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535098-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535098-5 can be used for catalog matching and distributor lookup.

120 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535098-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535098-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
120 Euro Type C Recept St Assy Amp - Te Connectivity - 03M5258 - Newark, An Avnet Company
Chicago, IL, United States
120 Euro Type C Recept St Assy Amp - Te Connectivity
03M5258
120 Euro Type C Recept St Assy Amp - Te Connectivity 03M5258
120 EURO TYPE C RECEPT ST ASSY

120 EURO TYPE C RECEPT ST ASSY

Supplier's Site
Backplane Connectors - DIN 41612 - 535098-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535098-5
Backplane Connectors - DIN 41612 535098-5
CONN DIN RCPT 120POS PCB GOLD

CONN DIN RCPT 120POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 535098-5 535098-5 766629-535098-5 A1289-ND 407-535098-5 03M5258 535098-5
Product Name Eurocard Connectors Pin & Socket Connectors Backplane Connectors - 535098-5 DIN 41612 Electronic Connector 120 Euro Type C Recept St Assy Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Mounting Board Mount Through Hole Through Hole
Termination Solder Solder
Unlock Full Specs
to access all available technical data