TE Connectivity Tactile Switches 2-1825910-2

Description
Body Features Actuator Color : White Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.4 MM  [.173 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 8 MM  [.315 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.4 MM  [.173 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 8 MM  [.315 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1825910-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2-1825910-2
Tactile Switches 2-1825910-2
Body Features Actuator Color : White Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.4 MM  [.173 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 8 MM  [.315 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : PET Film
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.4 MM  [.173 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-1857-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1857-ND
Tactile Switches 450-1857-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - 2-1825910-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1825910-2
Pushbutton Switches 2-1825910-2
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Switches - Tactile Switches - 1323817-2-1825910-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1323817-2-1825910-2
Switches - Tactile Switches 1323817-2-1825910-2
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323817-2-1825910-2 Category: Switches>Tactile Switches Packaging: Bag Termination Style: PC Pin Actuator Material: Polyamide (PA66), Nylon 6/6 Standard Package: 750 Mounting: Through Hole Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -35°C ~ 85°C Actuator Height off PCB, Vertical: 8.00mm ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: FSM12JH,450-1857,-FS M12JH-SI-ND,2-182591 0-2-ND,-FSM12JH-SI,- 2-1825910-2-SI Base Product Number: 1825910 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323817-2-1825910-2
Category: Switches>Tactile Switches
Packaging: Bag
Termination Style: PC Pin
Actuator Material: Polyamide (PA66), Nylon 6/6
Standard Package: 750
Mounting: Through Hole
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 8.00mm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: FSM12JH,450-1857,-FSM12JH-SI-ND,2-1825910-2-ND,-FSM12JH-SI,-2-1825910-2-SI
Base Product Number: 1825910
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fsm12Jh=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity - 23R8443 - Newark, An Avnet Company
Chicago, IL, United States
Fsm12Jh=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity
23R8443
Fsm12Jh=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity 23R8443
FSM12JH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES

FSM12JH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES

Supplier's Site
Tactile Switch, Spst, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity - 18AH0093 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity
18AH0093
Tactile Switch, Spst, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity 18AH0093
TACTILE SWITCH, SPST, 0.05A, 24VDC, THT; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24VDC, THT; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches 2-1825910-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1825910-2 450-1857-ND 2-1825910-2 1323817-2-1825910-2 23R8443 18AH0093 2-1825910-2
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches Fsm12Jh=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity Tactile Switch, Spst, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity Switches - Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571262-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton Switches - 2-1977120-8 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 1571625-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers