TE Connectivity Tactile Switches 2434804-1

Description
Body Features Actuator Color : Black Actuator Force : 240 - 360 G  [8.46 - 12.7 OZ ] Actuator Material : PPA Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Stainless Steel Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Five Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Extended, Top Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 240 - 360 G  [8.46 - 12.7 OZ ] Actuator Material : PPA Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Stainless Steel Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Five Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Extended, Top Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2434804-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2434804-1
Tactile Switches 2434804-1
Body Features Actuator Color : Black Actuator Force : 240 - 360 G  [8.46 - 12.7 OZ ] Actuator Material : PPA Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Stainless Steel Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Five Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Extended, Top Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 240 - 360 G  [8.46 - 12.7 OZ ]
  • Actuator Material : PPA
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Stainless Steel
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Five Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : With
  • Process Sealed : No

Industry Standards


  • IP Rating : IP40

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Extended, Top Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Leg Style : SMD Pads
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2434804-1
Product Name Tactile Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2506471-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switch, Spst, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity - 28AC8419 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 1-2213819-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details