Aratas America LLC B3F Tactile Switch B3F-6002

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-6002
B3F Tactile Switch B3F-6002
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Switches Tactile Switches Series: B3F Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Standard

Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Switches Tactile Switches
Series: B3F
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Type: Standard

Buy Now Datasheet
Tactile Switches - SW797CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW797CT-ND
Tactile Switches SW797CT-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - SW797TB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW797TB-ND
Tactile Switches SW797TB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-6002
Tactile Switches B3F-6002
Tactile Switches Key Sw. In Ammo Pack

Tactile Switches Key Sw. In Ammo Pack

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components - 39P9780 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components
39P9780
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components 39P9780
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 24Vdc, 150Gf, Tht Rohs Compliant Omron - 74AH4124 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 150Gf, Tht Rohs Compliant Omron
74AH4124
Tactile Switch, 0.05A, 24Vdc, 150Gf, Tht Rohs Compliant Omron 74AH4124
TACTILE SWITCH, 0.05A, 24VDC, 150GF, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 150GF, THT ROHS COMPLIANT: YES

Supplier's Site
Tactile Switches - B3F-6002 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3F-6002
Tactile Switches B3F-6002
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Switches - Tactile Switches - B3F-6002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-6002
Switches - Tactile Switches B3F-6002
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-6002 SW797CT-ND SW797TB-ND B3F-6002 39P9780 74AH4124 B3F-6002 B3F-6002
Product Name B3F Tactile Switch Switches Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components Tactile Switch, 0.05A, 24Vdc, 150Gf, Tht Rohs Compliant Omron Tactile Switches Switches - Tactile Switches
Switch Dimensions 4.3 x 6 x 6 mm 6.00mm x 6.00mm 6.00mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Straight PC Pins Solder Pin Through Hole PC Pin
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
B3J Hinged Tactile Switch - B3J-3000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
B3J Hinged Tactile Switch - B3J-5300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers