TE Connectivity Step Down Transformers 2-1611461-1

Description
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet
Description
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 2-1611461-1 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
2-1611461-1
Step Down Transformers 2-1611461-1
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.62 x 2.248

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 2-1611461-1
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 6-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 2-1611455-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
Step Down Transformers - 2-1611468-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details