TE Connectivity DIP Switch 2-1437507-2

Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1437507-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1437507-2
DIP Switch 2-1437507-2
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Case Color : Black
  • Case Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Contact Base Material : Phosphor Bronze

Electrical Characteristics


  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Product Type Features


  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
2-1437507-2
DIP Switches / SIP Switches 2-1437507-2
DIP Switches / SIP Switches 8136-477P1=INSULATOR

DIP Switches / SIP Switches 8136-477P1=INSULATOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 2-1437507-2 2-1437507-2
Product Name DIP Switch DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2-2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details