TE Connectivity DIP Switch 1-1825007-9

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825007-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825007-9
DIP Switch 1-1825007-9
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 16
  • Number of Switches : 16
  • Operating Function : Hexadecimal Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Flush Actuator
  • Actuator Type : Rotary
  • Leg Style : J Style
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : Yes
Buy Now Datasheet
DIP Switches - 450-1-1825007-9TR-ND - DigiKey
Thief River Falls, MN, United States
DRD16SAETR04=ROT DIP,16P,SMT

DRD16SAETR04=ROT DIP,16P,SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category DIP Switches DIP Switches
Product Number 1-1825007-9 450-1-1825007-9TR-ND
Product Name DIP Switch DIP Switches
Number of Positions Available 16
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps 0.4000 amps
Max DC Voltage Rating 20 volts 20 volts
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825002-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2319848-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details