DIP SW, SPST, 3POS, 0.1A, 24VDC, THT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 450-1825360-2-ND | 74AJ8527 |
| Product Name | DIP Switches | Dip Sw, Spst, 3Pos, 0.1A, 24Vdc, Tht Rohs Compliant Alcoswitch Te Connectivity |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Terminal Type | Surface Mount Technology |