TE Connectivity Ribbon & Flat Cable 2-1437358-8

Description
Body Features Conductor Insulation Color : Blue Jacket Color : Blue Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 76.2 MM  [3 INCH ] Ribbon & Flat Cable Length : 100 M  [328 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 93 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [328.1 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Blue Jacket Color : Blue Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 76.2 MM  [3 INCH ] Ribbon & Flat Cable Length : 100 M  [328 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 93 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [328.1 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 2-1437358-8 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
2-1437358-8
Ribbon & Flat Cable 2-1437358-8
Body Features Conductor Insulation Color : Blue Jacket Color : Blue Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 76.2 MM  [3 INCH ] Ribbon & Flat Cable Length : 100 M  [328 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 93 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [328.1 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Blue
  • Jacket Color : Blue
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 60
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .91 MM  [.036 INCH ]
  • Cable Insulation Width : 76.2 MM  [3 INCH ]
  • Ribbon & Flat Cable Length : 100 M  [328 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 46 PFM  [46 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 93
  • Propagation Delay : 4.53 ns/m
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL
  • UL Listing : AWM Style 2651

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [328.1 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6.7
  • Cross Talk (Near End) (PCT) : 5

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 2-1437358-8
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405418-1 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Ribbon & Flat Cable - 57040-5 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
Ribbon & Flat Cable - 57746-6 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details