TE Connectivity Lighting Cable Assemblies 2058943-3

Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2058943-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2058943-3
Lighting Cable Assemblies 2058943-3
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : Red, Black, Blue, Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height : 3.6 MM  [.142 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 70
  • Operating Voltage (VDC) : 70

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Locking

Other


  • Cable Assembly Length : .159 M  [.521 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Cable Assembly (End A) : MINI-CT Receptacle
  • Cable Assembly Type : MINI-CT Pigtail
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Cable Assemblies - 2058943-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2058943-3
Cable Assemblies 2058943-3
Cable Assembly Mini CT 4 pos.

Cable Assembly Mini CT 4 pos.

Buy Now
Cable Assemblies - 2058943-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2058943-3
Cable Assemblies 2058943-3
Internal CA NIC

Internal CA NIC

Buy Now
Wire to Board Cables - 6861044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
6861044P
Wire to Board Cables 6861044P
TE Connectivity 2058943-3

TE Connectivity 2058943-3

Supplier's Site
Wire to Board Cables - 1647442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1647442
Wire to Board Cables 1647442
TE Connectivity 2058943-3

TE Connectivity 2058943-3

Supplier's Site
3A 70V Cable Assembly - 450-2058943-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 70V Cable Assembly
450-2058943-3
3A 70V Cable Assembly 450-2058943-3
4 Pos 24AWG Discrete Wire Assembly, 3A, 70V, UL, Tin Product overview: 2058943-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 70V. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part, 3A, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2058943-3 can be used for catalog matching and distributor lookup.

4 Pos 24AWG Discrete Wire Assembly, 3A, 70V, UL, Tin Product overview: 2058943-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 70V. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part, 3A, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2058943-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Cables - A100194-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A100194-ND
Solid State Lighting Cables A100194-ND
"SSL Cable Assembly Socket, 4 Position To Wire Leads Multiple, Individual 6.25"" (158.8mm)"

"SSL Cable Assembly Socket, 4 Position To Wire Leads Multiple, Individual 6.25"" (158.8mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2058943-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2058943-3
Cable Assemblies - Solid State Lighting Cables 2058943-3
CABLE ASSY MINI CT 4POS

CABLE ASSY MINI CT 4POS

Supplier's Site
Cable Assembly Discrete Wire 0.159m 24AWG CT 4 POS RCP Bag/Box - 792-2058943-3 - Utmel Electronic Limited
Hong Kong, China
Cable Assembly Discrete Wire 0.159m 24AWG CT 4 POS RCP Bag/Box
792-2058943-3
Cable Assembly Discrete Wire 0.159m 24AWG CT 4 POS RCP Bag/Box 792-2058943-3
Cable Assembly Discrete Wire 0.159m 24AWG CT 4 POS RCP Bag/Box

Cable Assembly Discrete Wire 0.159m 24AWG CT 4 POS RCP Bag/Box

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2058943-3 2058943-3 6861044P 1647442 450-2058943-3 A100194-ND 2058943-3 792-2058943-3
Product Name Lighting Cable Assemblies Cable Assemblies Wire to Board Cables Wire to Board Cables 3A 70V Cable Assembly Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assembly Discrete Wire 0.159m 24AWG CT 4 POS RCP Bag/Box
Product Type MINI-CT Receptacle
Cable Length 0.5217 ft (1.59 dm) 0.5210 ft (1.59 dm) 0.5208 ft (1.59 dm) 0.5208 ft (1.59 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS RoHS; UL
Rated Temperature -40 to 105 C (-40 to 221 F) -40 to 221 C (-40 to 430 F)
Unlock Full Specs
to access all available technical data