TE Connectivity Ribbon & Flat Cable 1-167019-0

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tin-Plated Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 10 Number of Strands : 7 Dimensions Cable Insulation Height : .93 MM  [.037 INCH ] Cable Insulation Width : 12.36 MM  [.487 INCH ] Cable Length : 900 M  [2952.75 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance (PFF) : 60 Current Rating (AMP) : 2 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tin-Plated Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 10 Number of Strands : 7 Dimensions Cable Insulation Height : .93 MM  [.037 INCH ] Cable Insulation Width : 12.36 MM  [.487 INCH ] Cable Length : 900 M  [2952.75 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance (PFF) : 60 Current Rating (AMP) : 2 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-167019-0 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-167019-0
Ribbon & Flat Cable 1-167019-0
Body Features Conductor Insulation Color : Gray Conductor Material : Tin-Plated Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 10 Number of Strands : 7 Dimensions Cable Insulation Height : .93 MM  [.037 INCH ] Cable Insulation Width : 12.36 MM  [.487 INCH ] Cable Length : 900 M  [2952.75 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance (PFF) : 60 Current Rating (AMP) : 2 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tin-Plated Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 10
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .93 MM  [.037 INCH ]
  • Cable Insulation Width : 12.36 MM  [.487 INCH ]
  • Cable Length : 900 M  [2952.75 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .089
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 168

Electrical Characteristics


  • Capacitance (PFF) : 60
  • Current Rating (AMP) : 2
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
300V 2A Cable Assembly - 472-1-167019-0 - ERSAELECTRONICS PTE. LTD.
Singapore
300V 2A Cable Assembly
472-1-167019-0
300V 2A Cable Assembly 472-1-167019-0
10 Conductor 1.27mm Pitch Ribbon Cable, 28AWG Copper, 300V, 2A Product overview: 1-167019-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 300V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-1-167019-0 can be used for catalog matching and distributor lookup.

10 Conductor 1.27mm Pitch Ribbon Cable, 28AWG Copper, 300V, 2A Product overview: 1-167019-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 300V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-1-167019-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD.
Product Category Flat Cables Cable Assemblies
Product Number 1-167019-0 472-1-167019-0
Product Name Ribbon & Flat Cable 300V 2A Cable Assembly
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data